IEC - International Electrotechnical Commission - IEC 61086-2:1992
Specification for coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 November 1992 |
| Status: | revised |
| Page Count: | 40 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). The tests are: visual assessment, properties... View More
Document History
January 11, 2005
Corrigendum 1 - Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
A description is not available for this item.
February 17, 2004
Coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings), both as uncured and after application to...
IEC 61086-2:1992
November 30, 1992
Specification for coatings for loaded printed wire boards (conformal coatings) - Part 2: Methods of test
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). The tests are: visual assessment, properties...