IEC - International Electrotechnical Commission - IEC 60107-1:1977/AMD1:1987
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions. Part 1: General considerations. Electrical measurements other than those at audio-frequencies.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1987 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Radio receivers): | 33.160.20 |
abstract:
Amends Clauses 26 and 27 dealing with power consumption, and adds a new chapter dealing with disturbances due to signals inserted into the field blanking interval.
Document History
April 16, 1997
Methods of measurement on receivers for television broadcast transmissions - Part 1: General considerations - Measurements at radio and video frequencies
Deals with the standard conditions and methods of measurement on television receivers that conform to the terrestrial broadcast television standards specified by the ITU-R. Such receivers may be used...
IEC 60107-1:1977/AMD1:1987
January 1, 1987
Amendment 1 - Recommended methods of measurement on receivers for television broadcast transmissions. Part 1: General considerations. Electrical measurements other than those at audio-frequencies.
Amends Clauses 26 and 27 dealing with power consumption, and adds a new chapter dealing with disturbances due to signals inserted into the field blanking interval.
January 1, 1977
Recommended methods of measurement on receivers for television broadcast transmissions. Part 1: General considerations. Electrical measurements other than those at audio-frequencies.
Defines terms specific to television receivers and conditions and methods of measurements recommended for assessing the essential characteristics of television receivers such as: geometrical...