IEC - International Electrotechnical Commission - ISO/IEC 16512-2:2008
Information technology - Relayed multicast protocol: Specification for simplex group applications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2008 |
| Status: | revised |
| Page Count: | 62 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 16512-2:2008 specifies the Relayed Multicast Protocol (RMCP) Part 2 (RMCP‑2), which is a control protocol that realizes and supports the relayed multicast data transport scheme for... View More
Document History
March 21, 2016
Information technology - Relayed multicast protocol: Specification for simplex group applications
ISO/IEC 16512-2:2016 specifies the relayed multicast protocol part 2 (RMCP-2), an application‑layer protocol that constructs a multicast tree for data delivery from one sender to multiple receivers...
November 23, 2011
Information technology -- Relayed multicast protocol: Specification for simplex group applications
ISO/IEC 16512-2:2011 specifies the relayed multicast protocol for simplex group applications (RMCP-2), an application-layer protocol, which constructs a multicast tree for data delivery from one...
ISO/IEC 16512-2:2008
May 7, 2008
Information technology - Relayed multicast protocol: Specification for simplex group applications
ISO/IEC 16512-2:2008 specifies the Relayed Multicast Protocol (RMCP) Part 2 (RMCP‑2), which is a control protocol that realizes and supports the relayed multicast data transport scheme for simplex...