IEC - International Electrotechnical Commission - IEC 60335-2-69:2002+AMD1:2004+AMD2:2007 CSV
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 March 2008 |
| Status: | revised |
| Page Count: | 117 |
| ICS Code (Cleaning appliances): | 97.080 |
abstract:
IEC 60335-2-69 is applicable to the safety of electrical motor-operated vacuum cleaners, including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet... View More
Document History
April 21, 2021
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
IEC 60335-2-69:2021 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction,...
June 14, 2016
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
IEC 60335-2-69:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 14, 2016
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
IEC 60335-2-69:2016 is available as IEC 60335-2-69:2016RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 22, 2012
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for commercial use
IEC 60335-2-69:2012(E) deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry...
IEC 60335-2-69:2002+AMD1:2004+AMD2:2007 CSV
March 26, 2008
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
IEC 60335-2-69 is applicable to the safety of electrical motor-operated vacuum cleaners, including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and...
December 13, 2007
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
January 20, 2005
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
November 3, 2004
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
July 24, 2002
Household and similar electrical appliances - Safety - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for...
July 13, 2000
Amendment 1 - Safety of household and similar electrical appliances - Part 2-69: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
A description is not available for this item.
February 28, 1997
Safety of household and similar electrical appliances - Part 2: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use
Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to...
June 15, 1992
Safety of household and similar electrical appliances - Part 2: Particular requirements for wet and dry vacuum cleaners, including power brush, for industrial and commercial use.
Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to...