IEC - International Electrotechnical Commission - ISO/IEC 8825-6:2008
Information technology - ASN.1 encoding rules: Registration and application of PER encoding instructions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 2008 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Presentation layer): | 35.100.60 |
abstract:
Encoding instructions are a means of modifying the encodings of ASN.1 types for some specified encoding rule. They can be inserted in an ASN.1 specification in square brackets (much like a tag in... View More
Document History
June 30, 2021
Information technology - ASN.1 encoding rules - Part 6: Registration and application of PER encoding instructions
This document: a) specifies the information needed and the format to be used for specifying PER encoding instructions; b) specifies the mechanisms for approving new PER encoding instructions from...
November 12, 2015
Information technology - ASN.1 encoding rules: Registration and application of PER encoding instructions
ISO/IEC 8825-6:2015:
a) specifies the information needed and the format to be used for specifying PER encoding instructions;
b) specifies the mechanisms for approving new PER encoding instructions...
December 15, 2008
Information technology -- ASN.1 encoding rules: Registration and application of PER encoding instructions
ISO/IEC 8825-6:2008:
specifies the information needed and the format to be used for specifying PER encoding instructions;
specifies the mechanisms for approving new PER encoding instructions from...
ISO/IEC 8825-6:2008
March 31, 2008
Information technology - ASN.1 encoding rules: Registration and application of PER encoding instructions
Encoding instructions are a means of modifying the encodings of ASN.1 types for some specified encoding rule. They can be inserted in an ASN.1 specification in square brackets (much like a tag in the...