IEC - International Electrotechnical Commission - IEC 60793-2-20:2007
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2007 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general... View More
Document History
November 19, 2015
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
IEC 60793-2-20:2015 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2...
IEC 60793-2-20:2007
October 30, 2007
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...
December 10, 2001
Optical fibres - Part 2-20: Product specifications - Sectional specification for category A2 multimode fibres
Covers specific requirements of optical fibres type A2a, A2b and A2c. These fibres are used in information transmission equipment and optical fibre cables (typically up to 2 km). For general...