IEC - International Electrotechnical Commission - IEC 62529:2007
Standard for Signal and Test Definition
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 November 2007 |
| Status: | revised |
| Page Count: | 413 |
| ICS Code (Industrial automation systems in general): | 25.040.01 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
Provides the means to define and describe signals used in testing. It also provides a set of common basic siginals, mathematically underpinned so that siginals can be combined to form complex... View More
Document History
June 21, 2012
Standard for Signal and Test Definition
IEC 62529:2012(E) provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that...
IEC 62529:2007
November 7, 2007
Standard for Signal and Test Definition
Provides the means to define and describe signals used in testing. It also provides a set of common basic siginals, mathematically underpinned so that siginals can be combined to form complex signals...