IEC - International Electrotechnical Commission - IEC 62271-1:2007
High-voltage switchgear and controlgear - Part 1: Common specifications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 October 2007 |
| Status: | revised |
| Page Count: | 252 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
abstract:
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having... View More
Document History
October 4, 2021
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017+A1:2021 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
October 4, 2021
Amendment 1 - High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
May 26, 2021
Interpretation Sheet 1 - High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
July 12, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
August 10, 2011
High-voltage switchgear and controlgear - Part 1: Common specifications
IEC 62271-1:2007+A1:2011 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
June 16, 2011
Amendment 1 - High-voltage switchgear and controlgear - Part 1: Common specifications
A description is not available for this item.
IEC 62271-1:2007
October 24, 2007
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...