IEC - International Electrotechnical Commission - IEC 61158-5-4:2007

Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2007
Status: revised
Page Count: 71
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
abstract:

IEC 61158-5-4:2007 specifies the structure and services of the Type 4 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer... View More

Document History

March 24, 2023
Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements
IEC 61158-5-4:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
April 10, 2019
Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements
IEC 61158-5-4:2019 defines the services provided to the FAL user at the boundary between the user and the application layer of the fieldbus reference model, and Systems Management at the boundary...
August 18, 2014
Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements
IEC 61158-5-4:2014 defines the services provided to the FAL user at the boundary between the user and the application layer of the fieldbus reference model, and Systems Management at the boundary...
IEC 61158-5-4:2007
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 5-4: Application layer service definition - Type 4 elements
IEC 61158-5-4:2007 specifies the structure and services of the Type 4 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer...
Advertisement