IEC - International Electrotechnical Commission - IEC 61158-6-18:2007
Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2007 |
| Status: | revised |
| Page Count: | 64 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-18:2007 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer structure... View More
Document History
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements
IEC 61158-6-18:2010 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
IEC 61158-6-18:2007
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-18: Application layer protocol specification - Type 18 elements
IEC 61158-6-18:2007 specifies the protocol of the Type 18 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI application layer structure (ISO/IEC...