IEC - International Electrotechnical Commission - IEC 61800-7-1:2007
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2007 |
| Status: | revised |
| Page Count: | 101 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 61800-7-1:2007 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any... View More
Document History
November 20, 2015
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
IEC 61800-7-1:2015 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any particular...
IEC 61800-7-1:2007
November 27, 2007
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
IEC 61800-7-1:2007 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any particular...