IEC - International Electrotechnical Commission - IEC 61158-6-15:2007
Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 element
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2007 |
| Status: | revised |
| Page Count: | 100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
IEC 61158-6-15:2007 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-15, and define the externally visible behaviour associated with... View More
Document History
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 elements
IEC 61158-6-15:2010 specifies the protocol of the Type 15 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
IEC 61158-6-15:2007
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-15: Application layer protocol specification - Type 15 element
IEC 61158-6-15:2007 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-15, and define the externally visible behaviour associated with...