IEC - International Electrotechnical Commission - IEC PAS 61935-2-20:2007
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Work area cord for class D applications - Blank detail specification
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 2007 |
| Status: | replaced |
| Page Count: | 9 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
Describes Work area cord for class D applications, as defined in ISO/IEC 11801 as well as in the ISO/IEC 24702. Should be used in conjunction with IEC 61156-1 and IEC 61156-6 and IEC 60603-7-2 and... View More
Document History
IEC PAS 61935-2-20:2007
May 30, 2007
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Work area cord for class D applications - Blank detail specification
Describes Work area cord for class D applications, as defined in ISO/IEC 11801 as well as in the ISO/IEC 24702. Should be used in conjunction with IEC 61156-1 and IEC 61156-6 and IEC 60603-7-2 and...