IEC - International Electrotechnical Commission - CISPR 12:1978
Limits and methods of measurement of radio interference characteristics of vehicles, motor boats, and spark-ignited engine-driven devices
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1978 |
| Status: | revised |
| Page Count: | 40 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Emission): | 33.100.10 |
Document History
March 10, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
CISPR 12:2007+A1:2009 The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential...
January 12, 2009
Amendment 1 - Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
May 23, 2007
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
April 14, 2005
Vehicles, boats, and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
Applies to the emission of broadband and narrowband electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion...
February 24, 2005
Amendment 1 - Vehicles, boats, and internal combustion engine drive devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
A description is not available for this item.
September 26, 2001
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
Applies to the emission of broadband and narrowband electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion...
June 10, 1997
Vehicles, motorboats and spark-ignited engine-driven devices - Radio disturbance characteristics - Limits and methods of measurement
Applies to the emission of broadband and narrowband electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion...
January 31, 1990
Limits and methods of measurement of radio interference characteristics of vehicles, motor boats, and spark-ignited engine-driven devices.
Applies to the radiation of electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion engine, electrical means,...
February 1, 1986
Amendment 1 - Limits and methods of measurement of radio interference characteristics of vehicles, motor boats, and spark-ignited engine-driven devices
A description is not available for this item.
CISPR 12:1978
January 1, 1978
Limits and methods of measurement of radio interference characteristics of vehicles, motor boats, and spark-ignited engine-driven devices
A description is not available for this item.
January 1, 1975
Limits and methods of measurement of radio interference characteristics of ignition systems of motor vehicles and other devices
A description is not available for this item.