IEC - International Electrotechnical Commission - IEC 61753-062-6:2007
Fibre optic interconnecting devices and passive components performance standard - Part 062-6: Non-connectorized single-mode fibre optic pigtailed isolators for category O - Uncontrolled environment and sequential test
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2007 |
| Status: | withdrawn |
| Page Count: | 29 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator must satisfy in order to be categorized as meeting the requirements of... View More
Document History
IEC 61753-062-6:2007
July 10, 2007
Fibre optic interconnecting devices and passive components performance standard - Part 062-6: Non-connectorized single-mode fibre optic pigtailed isolators for category O - Uncontrolled environment and sequential test
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a fibre optic isolator must satisfy in order to be categorized as meeting the requirements of...