IEC - International Electrotechnical Commission - IEC 60747-1:1983/AMD2:1993
Amendment 2 - Semiconductor devices - Discrete devices and integrated circuits - Part 1: General
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 October 1993 |
| Status: | revised |
| Page Count: | 73 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
Document History
August 23, 2010
Semiconductor devices - Part 1: General
IEC 60747-1:2006+A1:2010 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A)....
May 19, 2010
Amendment 1 - Semiconductor devices - Part 1: General
A description is not available for this item.
September 8, 2008
Corrigendum 1 - Semiconductor devices - Part 1: General
A description is not available for this item.
February 21, 2006
Semiconductor devices - Part 1: General
IEC 60747-1:2006 gives the general requirements applicable to the discrete semiconductor devices and integrated circuits covered by the other parts of IEC 60747 and IEC 60748 (see Annex A). This...
September 26, 1996
Amendment 3 - Semiconductor devices - Discrete devices - Part 1: General
A description is not available for this item.
IEC 60747-1:1983/AMD2:1993
October 1, 1993
Amendment 2 - Semiconductor devices - Discrete devices and integrated circuits - Part 1: General
A description is not available for this item.
September 1, 1991
Amendment 1 - Semiconductor devices - Discrete devices and integrated circuits - Part 1: General
A description is not available for this item.
January 1, 1983
Semiconductor devices - Discrete devices - Part 1: General
Provides general information on scope and presentation of IEC 60747 and 60748. Provides information on the general principles or requirements applicable to IEC 60747-2, 60747-3, etc., including...