IEC - International Electrotechnical Commission - IEC TS 60695-11-3:2000
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 March 2000 |
| Status: | revised |
| Page Count: | 103 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. the approximate overall height is 125 mm.
Four methods are given: flame A and D may only be... View More
Document History
April 19, 2004
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced...
IEC TS 60695-11-3:2000
March 3, 2000
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. the approximate overall height is 125 mm. Four methods are given: flame A and D may only be produced...