IEC - International Electrotechnical Commission - IEC 60249-2-1:1985/AMD4:2000
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2000 |
| Status: | replaced |
| Page Count: | 9 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
IEC 60249-2-1:1985/AMD4:2000
March 30, 2000
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
A description is not available for this item.
May 19, 1994
Amendment No. 3 - Base materials for printed circuits - Part 2: Specifications - Specifications Nos. 1, 3, 6, 7, 11 and 12
A description is not available for this item.
May 18, 1993
Amendment No. 2 - Base materials for printed circuits - Part 2: Specifications - Specification No.1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Contains Amendment No. 1.
January 1, 1985
Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...