IEC - International Electrotechnical Commission - IEC 60519-4:1995/AMD1:2000
Amendment 1 - Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 January 2000 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Electric furnaces): | 25.180.10 |
Document History
December 15, 2021
Safety in installations for electroheating and electromagnetic processing - Part 4: Particular requirements for arc furnace installations
IEC 60519-4:2021 provides particular safety requirements for arc furnace installations. This document deals with the significant hazards, hazardous situations or hazardous events relevant to...
June 19, 2013
Safety in electroheating installations - Part 4: Particular requirements for arc furnace installations
IEC 60519-4:2013 provides particular safety requirements for electric arc furnace installations and its operating and maintenance personnel. These safety provisions concern the protection of persons...
December 12, 2008
Corrigendum 1 - Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
A description is not available for this item.
August 16, 2006
Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
Is applicable to electroheat installations such as furnaces for direct arc heating (direct arc furnaces, submerged arc furnaces, ladle arc heating furnaces) and furnaces for indirect arc heating. The...
April 18, 2000
Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
Applies in particular to direct arc furnaces and submerged arc furnaces (or arc resistance furnaces). Applies to that part of the installation which is situated on the output side of the furnace...
IEC 60519-4:1995/AMD1:2000
January 14, 2000
Amendment 1 - Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
A description is not available for this item.
May 1, 1995
Safety in electroheat installations - Part 4: Particular requirements for arc furnace installations
Applies in particular to direct arc furnaces and submerged arc furnaces (or arc resistance furnaces). Applies to that part of the installation which is situated on the output side of the furnace...
January 1, 1977
Safety in electro-heat installations - Part 4: Particular requirements for arc furnace installations
Applies in particular to direct arc furnaces and submerged arc furnaces (or arc resistance furnaces). Applies to that part of the installation which is situated on the output side of the furnace...