IEC - International Electrotechnical Commission - IEC 60243-1:1998
Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 1998 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. It does not consider the testing of liquids... View More
Document History
March 26, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
IEC 60243-1:2013 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not cover...
IEC 60243-1:1998
January 23, 1998
Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. It does not consider the testing of liquids...
March 1, 1989
Corrigendum 1 - Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
This standard gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies: that is, those between 48 Hz and 62 Hz.
December 14, 1988
Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.