IEC - International Electrotechnical Commission - IEC 60317-38:1992/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
abstract:
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990),... View More
Document History
October 14, 2013
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may...
January 14, 2000
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This consolidated version consists of the first edition (1992), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 20, 1999
Amendment 2 - Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.
IEC 60317-38:1992/AMD1:1997
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
July 15, 1992
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.