IEC - International Electrotechnical Commission - IEC 60317-22:1990/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires. Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
Document History
February 25, 2010
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
IEC 60317-22:2004+A1:2009 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
December 17, 2009
Amendment 1 - Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
Specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified...
IEC 60317-22:1990/AMD1:1997
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
October 30, 1990
Specifications for particular types of winding wires. Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper winding wire overcoated with polyamide, class 180
A description is not available for this item.