IEC - International Electrotechnical Commission - IEC 60317-28:1990/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires. Part 28: Polyesterimide enamelled rectangular copper wire, class 180
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
abstract:
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990),... View More
Document History
October 10, 2013
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
June 6, 2007
Amendement 2 - Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.
IEC 60317-28:1990/AMD1:1997
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 28: Polyesterimide enamelled rectangular copper wire, class 180
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 15, 1990
Specifications for particular types of winding wires. Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.