IEC - International Electrotechnical Commission - IEC 60687:1992
Alternating current static watt-hour meters for active energy (classes 0,2 S and 0,5 S)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 June 1992 |
| Status: | replaced |
| Page Count: | 42 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
Applies to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to... View More
Document History
IEC 60687:1992
June 1, 1992
Alternating current static watt-hour meters for active energy (classes 0,2 S and 0,5 S)
Applies to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to 65...
January 1, 1980
Static watthour meters - Metrological specifications for Classes 0,2 S and 0,5 S
A description is not available for this item.