IEC - International Electrotechnical Commission - IEC 60095-1:1988/AMD2:1995
Amendment 2 - Lead-acid starter batteries. Part 1: General requirements and methods of test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 January 1995 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
Document History
November 16, 2018
Lead-acid starter batteries - Part 1: General requirements and methods of test
IEC 60095-1:2018 is available as IEC 60095-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 16, 2018
Lead-acid starter batteries - Part 1: General requirements and methods of test
IEC 60095-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 28, 2006
Lead-acid starter batteries - Part 1: General requirements and methods of test
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and for...
December 21, 2000
Lead-acid starter batteries - Part 1: General requirements and methods of test
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting and igniting of internal combustion engines, lighting and...
IEC 60095-1:1988/AMD2:1995
January 18, 1995
Amendment 2 - Lead-acid starter batteries. Part 1: General requirements and methods of test
A description is not available for this item.
March 19, 1993
Amendment 1 - Lead-acid starter batteries. Part 1: General requirements and methods of test
A description is not available for this item.
April 1, 1990
Corrigendum 1 - Lead-acid starter batteries. Part 1: General requirements and methods of test
A description is not available for this item.
August 30, 1988
Lead-acid starter batteries. Part 1: General requirements and methods of test
Defines international specifications for several groups of batteries according to the general type of application and the climatic conditions. The contents of the corrigendum of April 1990 have been...
January 1, 1980
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
January 1, 1974
Amendment 1 - Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
January 1, 1972
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
January 1, 1961
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.