IEC - International Electrotechnical Commission - IEC 60092-502:1994
Electrical installations in ships - Part 502: Tankers - Special features
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 October 1994 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
Gives general specific conditions for four types of tankers: Type A - Oil tankers for the carriage in bulk of oil cargoes having a flash-point (closed test) not exceeding 60°C; Type B - Oil... View More
Document History
February 10, 1999
Electrical installations in ships - Part 502: Tankers - Special features
A description is not available for this item.
IEC 60092-502:1994
October 21, 1994
Electrical installations in ships - Part 502: Tankers - Special features
Gives general specific conditions for four types of tankers: Type A - Oil tankers for the carriage in bulk of oil cargoes having a flash-point (closed test) not exceeding 60°C; Type B - Oil tankers...
January 1, 1980
Electrical installations in ships - Part 502: Special features - Tankers
A description is not available for this item.