IEC - International Electrotechnical Commission - IEC 60115-4-102:1995

Fixed resistors for use in electronic equipment - Part 4: Detail specification: Fixed power wirewound resistors with solderable axial wire leads - Stability class 1%. Assessment level E

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 February 1995
Status: withdrawn
Page Count: 25
ICS Code (Fixed resistors): 31.040.10
abstract:

Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads -... View More

Document History

IEC 60115-4-102:1995
February 15, 1995
Fixed resistors for use in electronic equipment - Part 4: Detail specification: Fixed power wirewound resistors with solderable axial wire leads - Stability class 1%. Assessment level E
Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads - Stability...
Advertisement