IEC - International Electrotechnical Commission - IEC 60068-2-44:1995
Environmental testing - Part 2-44: Tests - Guidance on test T: Soldering
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 January 1995 |
| Status: | replaced |
| Page Count: | 45 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Provides background information and recommendations for writers of specifications containing references to IEC 60068-2-20, IEC 60068-2-54 and IEC 60068-2-58.
The contents of the corrigendum... View More
Document History
August 1, 1995
Corrigendum 1 - Environmental testing - Part 2: Tests - Guidance on test T: Soldering
A description is not available for this item.
IEC 60068-2-44:1995
January 30, 1995
Environmental testing - Part 2-44: Tests - Guidance on test T: Soldering
Provides background information and recommendations for writers of specifications containing references to IEC 60068-2-20, IEC 60068-2-54 and IEC 60068-2-58. The contents of the corrigendum of August...
January 1, 1979
Basic environmental testing procedures - Part 2: Tests - Tests - Guidance on Test T: Soldering
Gives information on the choice of solder and flux, temperature of test, ageing, as well as methods for the globule test, the solder bath test, the soldering iron test, solderability and de-wetting...