IEC - International Electrotechnical Commission - IEC 60068-2-42:1982

Basic environmental testing procedures - Part 2: Tests. Test Kc: Sulphur dioxide test for contacts and connections

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: revised
Page Count: 14
ICS Code (Environmental testing): 19.040
abstract:

Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections.

Document History

May 22, 2003
Environmental testing - Part 2-42: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides accelerated means to assess the corrosive effects of atmospheres polluted with sulphur dioxide on contacts and connections.
IEC 60068-2-42:1982
January 1, 1982
Basic environmental testing procedures - Part 2: Tests. Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections.
January 1, 1976
Basic environmental testing procedures - Part 2: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections. Has the status of a basic safety publication in accordance...
Advertisement