IEC - International Electrotechnical Commission - IEC 60645-4:1994

Audiometers - Part 4: Equipment for extended high-frequency audiometry

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 October 1994
Status: replaced
Page Count: 19
ICS Code (Electroacoustics): 17.140.50
abstract:

Specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are applicable and specified... View More

Document History

IEC 60645-4:1994
October 12, 1994
Audiometers - Part 4: Equipment for extended high-frequency audiometry
Specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are applicable and specified in...
Advertisement