IEC - International Electrotechnical Commission - IEC 60664-3:1992
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coatings to achieve insulation coordination of printed board assemblies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 1992 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Insulation systems): | 29.080.30 |
abstract:
Applies to rigid printed board assemblies protected by a coating of insulating material on one or both sides. Describes the requirements and test procedures. Has the status of a basic safety... View More
Document History
November 4, 2016
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
IEC 60664-3:2016(E) is available as IEC 60664-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 4, 2016
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
IEC 60664-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 29, 2010
Corrigendum 1 to amendment 1 - Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
A description is not available for this item.
August 23, 2010
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
IEC 60664-3:2003+A1:2010 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in...
May 19, 2010
Amendment 1 - Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
The contents of the corrigendum of November 2010 have been included in this copy.
February 17, 2003
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution
Applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in Part 1 or Part 5. This...
IEC 60664-3:1992
October 13, 1992
Insulation coordination for equipment within low-voltage systems - Part 3: Use of coatings to achieve insulation coordination of printed board assemblies
Applies to rigid printed board assemblies protected by a coating of insulating material on one or both sides. Describes the requirements and test procedures. Has the status of a basic safety...