IEC - International Electrotechnical Commission - IEC 60655:1979

Values for the difference between free-field and pressure sensitivity levels for one-inch standard condenser microphones

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1979
Status: replaced
Page Count: 15
ICS Code (Electroacoustics): 17.140.50
abstract:

Gives the values that are to be added to the pressure sensitivity level of a microphone in order to obtain the free-field sensitivity level when a very high accuracy is not called for or when... View More

Document History

IEC 60655:1979
January 1, 1979
Values for the difference between free-field and pressure sensitivity levels for one-inch standard condenser microphones
Gives the values that are to be added to the pressure sensitivity level of a microphone in order to obtain the free-field sensitivity level when a very high accuracy is not called for or when...
Advertisement