IEC - International Electrotechnical Commission - IEC 60364-7-709:1994
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 709: Marinas and pleasure craft
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 September 1994 |
| Status: | revised |
| Page Count: | 31 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Applies to the electrical installation in marinas which provide connections to pleasure craft and to the electrical installation in
pleasure craft supplied only from the on-shore... View More
Document History
March 26, 2012
Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
IEC 60364-7-709:2007+A1:2012 applies only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do not apply to the supply of house...
February 15, 2012
Amendment 1 - Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
A description is not available for this item.
May 10, 2007
Low-voltage electrical installations - Part 7-709: Requirements for special installations or locations - Marinas and similar locations
The particular requirements specified in this part of IEC 60364 apply only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do...
IEC 60364-7-709:1994
September 9, 1994
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 709: Marinas and pleasure craft
Applies to the electrical installation in marinas which provide connections to pleasure craft and to the electrical installation in pleasure craft supplied only from the on-shore power-supply system....