IEC - International Electrotechnical Commission - IEC 60158-3:1985
Low-voltage controlgear. Part 3: Additional requirements for contactors subject to certification
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | replaced |
| Page Count: | 35 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
Applies to electromagnetic air-break contactors in accordance with IEC 60158-1 for which additional requirements are necessary in order to specify in sufficient detail certain testing parameters... View More
Document History
IEC 60158-3:1985
January 1, 1985
Low-voltage controlgear. Part 3: Additional requirements for contactors subject to certification
Applies to electromagnetic air-break contactors in accordance with IEC 60158-1 for which additional requirements are necessary in order to specify in sufficient detail certain testing parameters and...