IEC - International Electrotechnical Commission - IEC 60373:1971

An IEC mechanical coupler for the calibration of bone vibrators having a specified contact area and being applied with a specified static force

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1971
Status: revised
Page Count: 17
ICS Code (Electroacoustics): 17.140.50
abstract:

Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency... View More

Document History

January 31, 1990
Mechanical coupler for measurements on bone vibrators
Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency range...
IEC 60373:1971
January 1, 1971
An IEC mechanical coupler for the calibration of bone vibrators having a specified contact area and being applied with a specified static force
Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency range...
Advertisement