IEC - International Electrotechnical Commission - IEC 60371-3-2:1991
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 1991 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Mica based materials): | 29.035.50 |
abstract:
Applies to mica papers which are to be processed for built-up mica materials. They are classified in several types depending on the nature of the mica minerals used and the manufacturing... View More
Document History
October 24, 2005
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
IEC 60371-3-2:2006 gives requirements for electrical insulating materials made from mica paper which is to be processed for built-up mica materials according to IEC 60371-1, such as rigid flat mica...
IEC 60371-3-2:1991
June 11, 1991
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
Applies to mica papers which are to be processed for built-up mica materials. They are classified in several types depending on the nature of the mica minerals used and the manufacturing procedure.