IEC - International Electrotechnical Commission - IEC 60367-2:1974/AMD1:1983
Amendment 1 - Cores for inductors and transformers for telecommunications. Part 2: Guides for the drafting of performance specifications
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | replaced |
| Page Count: | 5 |
| ICS Code (Magnetic components): | 29.100.10 |
| ICS Code (Telecommunications in general): | 33.020 |
abstract:
Applies specifically to cores without air-gap or with a small air-gap, for use in pulse transformers where the design is mainly determined by the power transmission requirements and for which the... View More
Document History
IEC 60367-2:1974/AMD1:1983
January 1, 1983
Amendment 1 - Cores for inductors and transformers for telecommunications. Part 2: Guides for the drafting of performance specifications
Applies specifically to cores without air-gap or with a small air-gap, for use in pulse transformers where the design is mainly determined by the power transmission requirements and for which the...
January 1, 1974
Cores for inductors and transformers for telecommunications. Part 2: Guides for the drafting of performance specifications
Gives guidance on the drafting of specifications and article sheets for magnetic cores, the subject of the specifications being the core properties which may be of importance in the most common...