IEC - International Electrotechnical Commission - IEC 60383:1972
Tests on insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1972 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
January 1, 1983
Tests on insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V
A description is not available for this item.
October 1, 1980
Amendment 1 - Tests on insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V
A description is not available for this item.
January 1, 1976
Tests on insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V
A description is not available for this item.
IEC 60383:1972
January 1, 1972
Tests on insulators of ceramic material or glass for overhead lines with a nominal voltage greater than 1 000 V
A description is not available for this item.