IEC - International Electrotechnical Commission - IEC 60044-3:1980
Instrument transformers. Part 3: Combined transformers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
Covers requirements, in addition to those given in IEC 60185 and 60186, for transformers with combined voltage and current in the same casing.
Document History
December 16, 2002
Instrument transformers - Part 3: Combined transformers
This part of IEC 60044 applies to newly manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The...
IEC 60044-3:1980
January 1, 1980
Instrument transformers. Part 3: Combined transformers
Covers requirements, in addition to those given in IEC 60185 and 60186, for transformers with combined voltage and current in the same casing.