IEC - International Electrotechnical Commission - IEC 60034-18-31:1992
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 1992 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
abstract:
Provides procedures for the thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV. Should be used in conjunction with section 1.
Document History
June 25, 2012
Rotating electrical machines - Part 18-31: Functional evaluation of insulation systems - Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in rotating machines
IEC 60034-18-31:2012 describes thermal endurance test procedures for classification of insulation systems used in a.c. or d.c. rotating electrical machines with indirect cooling and form-wound...
November 28, 1996
Amendment 1 - Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
A description is not available for this item.
IEC 60034-18-31:1992
July 31, 1992
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
Provides procedures for the thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV. Should be used in conjunction with section 1.