IEC - International Electrotechnical Commission - ISO/IEC 7811-1:2002
Identification cards -- Recording technique -- Part 1: Embossing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2002 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
August 7, 2018
Identification cards - Recording technique - Part 1: Embossing
ISO/IEC 7811-1:2018 This document is one of a series of International Standards describing the parameters for identification cards as defined in the terms and definitions clause and the use of such...
August 25, 2014
Identification cards - Recording technique - Part 1: Embossing
ISO/IEC 7811-1:2014 is one of a series of International Standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for international...
ISO/IEC 7811-1:2002
October 10, 2002
Identification cards -- Recording technique -- Part 1: Embossing
A description is not available for this item.