IEC - International Electrotechnical Commission - ISO/IEC 7816-15:2004
Identification cards -- Integrated circuit cards -- Part 15: Cryptographic information application
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 January 2004 |
| Status: | revised |
| Page Count: | 70 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7816-15:2004 specifies a card application. This application contains information on cryptographic functionality. Further, ISO/IEC 7816-15:2004 defines a common syntax (in ASN.1) and format... View More
Document History
May 24, 2018
Amendment 1 - Identification cards - Integrated circuit cards - Part 15: Cryptographic information application
A description is not available for this item.
May 9, 2016
Identification cards - Integrated circuit cards - Part 15: Cryptographic information application
ISO/IEC 7816-15:2016 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
November 26, 2008
Amendment 2 - Identification cards -- Integrated circuit cards -- Part 15: Cryptographic information application - Error corrections and extensions for multi-application environments
A description is not available for this item.
October 31, 2007
Amendment 1 - Identification cards -- Integrated circuit cards -- Part 15: Cryptographic information application - Examples of the use of the cryptographic information application
A description is not available for this item.
June 30, 2004
Corrigendum 1 - Identification cards -- Integrated circuit cards -- Part 15: Cryptographic information application -
A description is not available for this item.
ISO/IEC 7816-15:2004
January 6, 2004
Identification cards -- Integrated circuit cards -- Part 15: Cryptographic information application
ISO/IEC 7816-15:2004 specifies a card application. This application contains information on cryptographic functionality. Further, ISO/IEC 7816-15:2004 defines a common syntax (in ASN.1) and format...