IEC - International Electrotechnical Commission - ISO/IEC 18000-6:2004

Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 2004
Status: revised
Page Count: 134
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 18000-6:2004 defines the air interface for radio-frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item... View More

Document History

January 16, 2013
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz General
ISO/IEC 18000-6:2013 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
November 24, 2010
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000-6:2010 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
Amendment 1 - Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz - Extension with Type C and update of Types A and B
A description is not available for this item.
ISO/IEC 18000-6:2004
August 31, 2004
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000-6:2004 defines the air interface for radio-frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
Advertisement