IEC - International Electrotechnical Commission - ISO/IEC 18000-2:2004
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2004 |
| Status: | revised |
| Page Count: | 71 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000-2:2004 defines the air interface for radio-frequency identification (RFID) devices operating below 135 kHz used in item management applications. Its purpose is to provide a common... View More
Document History
September 30, 2009
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
ISO/IEC 18000-2:2009 defines the air interface for radio frequency identification (RFID) devices operating below 135 kHz. The purpose of ISO/IEC 18000-2:2009 is to provide a common technical...
ISO/IEC 18000-2:2004
September 13, 2004
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
ISO/IEC 18000-2:2004 defines the air interface for radio-frequency identification (RFID) devices operating below 135 kHz used in item management applications. Its purpose is to provide a common...