IEC - International Electrotechnical Commission - ISO/IEC 18000-1:2004
Information technology -- Radio frequency identification for item management -- Part 1: Reference architecture and definition of parameters to be standardized
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2004 |
| Status: | revised |
| Page Count: | 73 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000-1:2004 defines the parameters to be determined in any Standardized Air Interface Definition in the ISO/IEC 18000 series. The subsequent parts of ISO/IEC 18000 provide the specific... View More
Document History
June 23, 2008
Information technology -- Radio frequency identification for item management -- Part 1: Reference architecture and definition of parameters to be standardized
ISO/IEC 18000-1:2008 defines the generic architecture concepts in which item identification may commonly be required within the logistics and supply chain and defines the parameters that need to be...
ISO/IEC 18000-1:2004
September 13, 2004
Information technology -- Radio frequency identification for item management -- Part 1: Reference architecture and definition of parameters to be standardized
ISO/IEC 18000-1:2004 defines the parameters to be determined in any Standardized Air Interface Definition in the ISO/IEC 18000 series. The subsequent parts of ISO/IEC 18000 provide the specific...