IEC - International Electrotechnical Commission - ISO/IEC 14443-3:2001

Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 February 2001
Status: revised
Page Count: 48
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

Amendment 1 - Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision - Dynamic power level management
A description is not available for this item.
Amendment 2 - Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision - Enhancements for harmonization
A description is not available for this item.
June 19, 2018
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
ISO/IEC 14443-3:2018 This document describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and...
December 13, 2016
Amendment 1 - Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision - RFU handling rules
A description is not available for this item.
May 27, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing...
Amendment 6 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
A description is not available for this item.
Amendment 3 - Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision - Alternating between PICC and PCD functionalities, and PICC supporting both type
A description is not available for this item.
September 12, 2012
Amendment 2 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
A description is not available for this item.
Amendment 1 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision - Electromagnetic disturbance handling and single-size unique identifier
A description is not available for this item.
April 12, 2011
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 3: Initialization and anticollision
ISO/IEC 14443-3:2011 describes: polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); the byte format, the frames and timing used during the initial...
Corrigendum 1 - Amendment 1 - Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision - Bit rates of fc/64, fc/32 and fc/16 - Amendment 1 - Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision -
A description is not available for this item.
Amendment 3 - Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision - Handling of reserved fields and values
A description is not available for this item.
Amendment 1 - Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision - Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
ISO/IEC 14443-3:2001
February 1, 2001
Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 3: Initialization and anticollision
A description is not available for this item.
Advertisement