IEC - International Electrotechnical Commission - ISO/IEC 18026:2006
Information technology -- Spatial Reference Model (SRM)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2006 |
| Status: | revised |
| Page Count: | 103 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
ISO 18026:2005 specifies the Spatial Reference Model (SRM) defining relevant aspects of spatial positioning and related information processing. The SRM allows precise and unambiguous specification... View More
Document History
July 13, 2009
Information technology - Spatial Reference Model (SRM)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18026:2009 specifies the Spatial Reference Model...
November 15, 2007
Corrigendum 1 - Information technology -- Spatial Reference Model (SRM) -
A description is not available for this item.
ISO/IEC 18026:2006
June 15, 2006
Information technology -- Spatial Reference Model (SRM)
ISO 18026:2005 specifies the Spatial Reference Model (SRM) defining relevant aspects of spatial positioning and related information processing. The SRM allows precise and unambiguous specification of...