IEC - International Electrotechnical Commission - ISO/IEC 15963:2004
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 September 2004 |
| Status: | revised |
| Page Count: | 10 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 15963:2004 describes numbering systems that are available for the identification of RF tags.
A unique ID is required as part of the write operation to RFID tags. The unique ID... View More
Document History
August 31, 2009
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
ISO/IEC 15963:2009 describes numbering systems that are available for the identification of RF tags. The unique ID can be used
for the traceability of the integrated circuit itself for quality...
ISO/IEC 15963:2004
September 8, 2004
Information technology -- Radio frequency identification for item management -- Unique identification for RF tags
ISO/IEC 15963:2004 describes numbering systems that are available for the identification of RF tags.
A unique ID is required as part of the write operation to RFID tags. The unique ID guarantees...