IEC - International Electrotechnical Commission - ISO/IEC 10373-3:2001
Identification cards -- Test methods -- Part 3: Integrated circuit(s) cards with contacts and related interface devices
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 February 2001 |
| Status: | revised |
| Page Count: | 80 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
August 16, 2018
Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
ISO/IEC 10373-3:2018 This document defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC...
August 30, 2013
Corrigendum 1 - Identification cards - Test methods - Part 3: Integrated circuit cards with contacts and related interface devices
A description is not available for this item.
September 29, 2010
Identification cards -- Test methods -- Part 3: Integrated circuit cards with contacts and related interface devices
ISO/IEC 10373-3:2010 defines test methods for characteristics of integrated circuit cards with contacts and related interface devices according to the definition given in ISO/IEC 7816. Each test...
ISO/IEC 10373-3:2001
February 8, 2001
Identification cards -- Test methods -- Part 3: Integrated circuit(s) cards with contacts and related interface devices
A description is not available for this item.