IEC - International Electrotechnical Commission - ISO/IEC 15962:2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2004 |
| Status: | revised |
| Page Count: | 64 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required... View More
Document History
January 4, 2022
Information technology - Radio frequency identification (RFID) for item management - Data protocol: data encoding rules and logical memory functions
ISO/IEC 15962:2022 This document focuses on encoding the transfer syntax of the application commands defined in ISO/IEC 15961-1. The encodation is in a Logical Memory as a software analogue of the...
March 8, 2013
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio frequency identification (RFID) system for item management is specified in ISO/IEC 15961 and in ISO/IEC 15962:2013. Both International...
ISO/IEC 15962:2004
October 18, 2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required...